DIN EN ISO 15156-1

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials; (ISO 15156-1:2015) German version EN ISO 15156-1:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 19
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 15156 describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas production and in natural-gas sweetening plants in H2S-containing environments, where the failure of such equipment can pose a risk to the health and safety of the public and personnel or to the environment. It can be applied to help to avoid costly corrosion damage to the equipment itself. It supplements, but does not replace, the materials requirements given in the appropriate design codes, standards, or regulations.

This part of ISO 15156 addresses all mechanisms of cracking that can be caused by H2S, including sulfide stress cracking, stress corrosion cracking, hydrogen-induced cracking and stepwise cracking, stress-oriented hydrogen-induced cracking, soft zone cracking, and galvanically induced hydrogen stress cracking.

Table 1 provides a non-exhaustive list of equipment to which this part of ISO 15156 is applicable, including permitted exclusions.

This part of ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using load controlled design methods. For design utilizing strain-based design methods, see Clause 5.

This part of ISO 15156 is not necessarily applicable to equipment used in refining or downstream processes and equipment

Document History

September 1, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials (ISO/FDIS 15156-1:2020); German and English version prEN ISO 15156-1:2020
A description is not available for this item.
DIN EN ISO 15156-1
December 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials; (ISO 15156-1:2015) German version EN ISO 15156-1:2015
This part of ISO 15156 describes general principles and gives requirements and recommendations for the selection and qualification of metallic materials for service in equipment used in oil and gas...
June 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials; (ISO/FDIS 15156-1:2014); German and English version FprEN ISO 15156-1:2015
A description is not available for this item.
June 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials (ISO 15156-1:2009)
A description is not available for this item.
Petroleum and natural gas industries - Material for use in H2S containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials (ISO 15156-1:2001); German and English version EN ISO 15156-1:2001, Corrigenda to DIN EN ISO 15156-1:2003-05; German and English version EN ISO 15156-1:2001/AC:2006
A description is not available for this item.
May 1, 2003
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 1: General principles for selection of cracking-resistant materials (ISO 15156-1:2001); German and English version EN ISO 15156-1:2001
A description is not available for this item.

References

Advertisement