DIN EN ISO 15156-2

Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: active
Page Count: 54
ICS Code (Corrosion of metals): 77.060
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels for service in equipment used in oil and natural gas production and natural gas treatment plants in H2S-containing environments, whose failure can pose a risk to the health and safety of the public and personnel or to the environment. It can be applied to help to avoid costly corrosion damage to the equipment itself. It supplements, but does not replace, the materials requirements of the appropriate design codes, standards or regulations.

This part of ISO 15156 addresses the resistance of these steels to damage that can be caused by sulfide stress-cracking (SSC) and the related phenomena of stress-oriented hydrogen-induced cracking (SOHIC) and soft-zone cracking (SZC). This part of ISO 15156 also addresses the resistance of these steels to hydrogen-induced cracking (HIC) and its possible development into stepwise cracking (SWC).

This part of ISO 15156 is concerned only with cracking. Loss of material by general (mass loss) or localized corrosion is not addressed.

Table 1 provides a non-exhaustive list of equipment to which this part of ISO 15156 is applicable, including permitted exclusions.

This part of ISO 15156 applies to the qualification and selection of materials for equipment designed and constructed using load controlled design methods. For design utilizing strain-based design methods, see ISO 15156-1:2015, Clause 5.

Annex A lists SSC-resistant carbon and low alloy steels, and A.2.4 includes requirements for the use of cast irons.

This part of ISO 15156 is not necessarily suitable for application to equipment used in refining or downstream processes and equipment.

Document History

September 1, 2020
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO/FDIS 15156-2:2020); German and English version prEN ISO 15156-2:2020
A description is not available for this item.
DIN EN ISO 15156-2
December 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons (ISO 15156-2:2015)
This part of ISO 15156 gives requirements and recommendations for the selection and qualification of carbon and low-alloy steels for service in equipment used in oil and natural gas production and...
June 1, 2015
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low-alloy steels, and the use of cast irons; (ISO/FDIS 15156-2:2014); German and English version FprEN ISO 15156-2:2015
A description is not available for this item.
December 1, 2010
Petroleum and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2009)
A description is not available for this item.
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003, Corrigenda to DIN EN ISO 15156-2:2005-07; English version EN ISO 15156-2:2003/AC:2006
A description is not available for this item.
July 1, 2005
Petroleum, petrochemical and natural gas industries - Materials for use in H2S-containing environments in oil and gas production - Part 2: Cracking-resistant carbon and low alloy steels, and the use of cast irons (ISO 15156-2:2003); English version EN ISO 15156-2:2003
A description is not available for this item.

References

Advertisement