DIN 18340

German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2015
Status: inactive
Page Count: 24
ICS Code (Contractual aspects): 91.010.20
ICS Code (Interior finishing): 91.180
scope:

This standard deals with dry lining and partitioning work. It covers in particular the making of open or closed ceiling linings and suspended ceilings, wall linings, dry plasterwork, internal insulation, facing panels and partitions, including those which are fire resistant, prefabricated screed, dry subfloors, floor systems, and the fitting of doors, frames and other fitments in the above constructions.

It also applies to dry lining and partitioning work in connection with the installation of embedded radiant heating and cooling systems.

This standard does not cover

- carpentry (see DIN 18334),

- plastering and rendering (see DIN 18350),

- laying of floor screed (see DIN 18353),

- joinery (see DIN 18355),

- metalwork (see DIN 18360),

- painting and coating work (see DIN 18363),

- flooring work (see DIN 18365).

DIN 18299, clauses 1 to 5 shall also apply. In cases where the specifications of DIN 18299 contradict the present standard, DIN 18340 shall take precedence.

 

Document History

September 1, 2019
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work
A description is not available for this item.
September 1, 2016
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work
This standard deals with dry lining and partitioning work. It covers in particular the making of open or closed ceiling linings and suspended ceilings, wall linings, dry plasterwork, internal...
DIN 18340
August 1, 2015
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work
This standard deals with dry lining and partitioning work. It covers in particular the making of open or closed ceiling linings and suspended ceilings, wall linings, dry plasterwork, internal...
September 1, 2012
German construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work
This standard deals with dry lining and partitioning work. It covers in particular the making of open or closed ceiling linings and suspended ceilings, wall linings, dry plasterwork, facing panels...
April 1, 2010
German construction contract procedures (VOB) - Part C: General technical specifications for construction contracts (ATV) - Dry lining and partitioning work
A description is not available for this item.
October 1, 2006
Construction contract procedures (VOB) - Part C: General technical specifications in construction contracts (ATV) - Dry lining and partitioning work
A description is not available for this item.

References

Advertisement