DIN EN ISO 28017

Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO 28017:2011 + Amd 1:2015) (includes Amendment :2015)

inactive
Buy Now
Organization: DIN
Publication Date: 1 December 2015
Status: inactive
Page Count: 25
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all grades and sizes have the same maximum working pressure. Such hoses are suitable for the delivery or suction of seawater or freshwater mixed with silt, sand, coral and small stones with a specific gravity in the range from 1,0 to 2,3 at ambient temperatures ranging from -10 °C to +40 °C.

This International Standard covers two types of hose, as follows:

- type 1: floating type, for delivery only, which includes flotation material to give the hose buoyancy;

- type 2: submarine type for delivery and suction.

This International Standard does not specify requirements concerning the service life of hoses or hose assemblies. Specifying such requirements is the responsibility of the customer, in consultation with the hose manufacturer.

Document History

June 1, 2018
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO 28017:2018)
bibThis document specifies requirements for two types, seven classes and three grades of wire- or textilereinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within each class, all...
October 1, 2017
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO/FDIS 28017:2017); German and English version prEN ISO 28017:2017
A description is not available for this item.
DIN EN ISO 28017
December 1, 2015
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO 28017:2011 + Amd 1:2015) (includes Amendment :2015)
This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within...
March 1, 2012
Rubber hoses and hose assemblies, wire or textile reinforced, for dredging applications - Specification (ISO 28017:2011)
This International Standard specifies requirements for two types, seven classes and three grades of wire- or textile-reinforced dredging hoses with nominal sizes ranging from 100 to 1 200. Within...

References

Advertisement