ISO 13140-1

Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2016
Status: active
Page Count: 46
ICS Code (Road transport): 03.220.20
ICS Code (IT applications in transport): 35.240.60
scope:

This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141.

It provides a basis for conformance tests for dedicated short-range communication (DSRC) equipment (on-board units and roadside units) to enable interoperability between different equipment supplied by different manufacturers.

Document History

ISO 13140-1
November 15, 2016
Electronic fee collection - Evaluation of on-board and roadside equipment for conformity to ISO 13141 - Part 1: Test suite structure and test purposes
This document specifies the test suite structure (TSS) and test purposes (TP) to evaluate the conformity of on-board units (OBU) and roadside equipment (RSE) to ISO 13141. It provides a basis for...

References

Advertisement