DOD - SMD 5962-06210

MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 27 January 2016
Status: inactive
Page Count: 17
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-06210
January 27, 2016
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
June 16, 2015
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
July 28, 2009
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 28, 2007
MICROCIRCUIT, HYBRID, LINEAR, 3.3-VOLT, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement