DNVGL-RU-YHT P 3 CH 4
Part 3 Hull - Chapter 4 Metallic hull girder strength and local scantlings
| Organization: | DNVGL |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 153 |
scope:
Applicability
This chapter provides the scantling design criteria for the following craft built from metallic materials:
- Displacement Motor Yachts
- High Speed Motor Yachts
- Heavy Displacement (HD) Sailing Yachts
- Light Displacement (LD) Sailing Yachts
- Motor Yacht Multihulls
- Sailing Yacht Multihulls as per definitions given in Pt.5.
It is also applicable to parts constructed in metallic materials on vessels built in composites. The criteria defined in this chapter for hull girder strength and local scantlings are to be applied using the design loads derived from Ch.3 Sec.2 and/or Ch.3 Sec.3, under consideration of App.A to App.E.
Document History