CEN - EN 16683

Railway applications - Call for aid and communication device - Requirements

active, Most Current
Organization: CEN
Publication Date: 1 December 2015
Status: active
Page Count: 24
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Alarm and warning systems): 13.320
scope:

This European Standard specifies:

- the functional requirements for a Call For Aid and Communication device;

- the dynamic analysis of the Call For Aid system.

NOTE 1 The Call For Aid function on existing vehicles may require modification to work in conjunction with vehicles that comply with this European Standard.

NOTE 2 The Call For Aid function is separate from the Passenger Alarm System (PAS), which is provided to deal with emergency situations. The PAS is described in EN 16334.

NOTE 3 The communication device is different from the PAS, but it can share some parts of the PAS to achieve its functionalities.

NOTE 4 The PAS is regarded as a safety relevant system whereas the CFA and communication device are nonsafety relevant aids to passengers.

Document History

June 1, 2023
Railway applications - Call for aid and communication device - Requirements for heavy rail vehicles
This document covers heavy rail rolling stock. This document does not cover urban rail rolling stock. NOTE 1 EN 17355 covers communication device requirements for urban rail rolling stock. This...
EN 16683
December 1, 2015
Railway applications - Call for aid and communication device - Requirements
This European Standard specifies: — the functional requirements for a Call For Aid and Communication device; — the dynamic analysis of the Call For Aid system. NOTE 1 The Call For Aid function on...

References

Advertisement