CENELEC - EN 61754-4-100

Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2016
Status: active
Page Count: 20
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61754 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a simplified plug.

Document History

EN 61754-4-100
February 1, 2016
Fibre optic interconnecting devices and passive components - Fibre optic connector interfaces - Part 4-100: Type SC connector family - Simplified receptacle SC-PC connector interfaces
This part of IEC 61754 specifies the standard simplified receptacle interface dimensions for the type SC connector family. The receptacle assembly consists of a simplified receptacle housing and a...

References

Advertisement