CENELEC - EN 61300-3-21
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
inactive
| Organization: | CENELEC |
| Publication Date: | 1 December 2015 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the switch.
Document History
November 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change...
EN 61300-3-21
December 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
April 1, 1998
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-21: Examinations and Measurements Switching Time and Bounce Time
A description is not available for this item.