CENELEC - EN 61300-3-21
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-21: Examinations and Measurements Switching Time and Bounce Time
inactive
| Organization: | CENELEC |
| Publication Date: | 1 April 1998 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Telecommunications. Audio and video engineering): | 33 |
Document History
November 1, 2019
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 describes a method to measure the switching time and related performance parameters of a fibre optic spatial switch when the actuation energy is applied or removed to change...
December 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-21: Examinations and measurements - Switching time
This part of IEC 61300 is a method to measure the switching time and related performance parameters of an optical switch when the actuation energy is applied or removed to change the state of the...
EN 61300-3-21
April 1, 1998
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-21: Examinations and Measurements Switching Time and Bounce Time
A description is not available for this item.