CEN - EN ISO 5223

Test sieves for cereals

active, Most Current
Organization: CEN
Publication Date: 1 December 2015
Status: active
Page Count: 20
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This International Standard specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of the following nom-inal sizes:

 a) test sieves with long rounded apertures:

1,00 mm x 20,0 mm

1,70 mm x 20,0 mm

1,80 mm x 20,0 mm

1.90 mm x 20,0 mm

2,00 mm x 20,0 mm

2,20 mm x 20,0 mm

2,50 mm x 20,0 mm

2,80 mm x 20,0 mm

3,55 mm x 20.0 mm

b) test sieves with round apertures

diameter 4,50 mm

 Test sieves with long rounded apertures listed in a) are used in particular for separating "shrivelled" ker-nels from rye, durum wheat, common wheat and barley, with the exception of those with apertures of diameters 2,50 mm and 2,80 mm, which are usually used for the calibration of malting barley.

Test sieves with round apertures of diameter 4,50 mm are used for separating broken grains from maize.

 This International Standard does not apply to test sieves used for testing grain for insect infestation.

Document History

EN ISO 5223
December 1, 2015
Test sieves for cereals
This International Standard specifies requirements for test sieves to be used for the laboratory determination of undesirable substances in a sample of cereals and which pass through test sieves of...

References

Advertisement