CEN - PREN 16972

Road vehicles - Carrying vehicles for swap bodies class C, swap tanks class C and 20' ISO containers - Interface dimensions

pending, Most Current
Organization: CEN
Publication Date: 1 February 2016
Status: pending
Page Count: 12
ICS Code (Trucks and trailers): 43.080.10
scope:

This European Standard sets the connection dimensions of carrier vehicles for the transport of nonstackable swap bodies of class C following CEN/TS 13853 on the road. The standard also contains specifications for the transport of stackable swap bodies according to CEN/TS 13853, for swap tanks class C according to EN 1432 and 20' ISO-containers according to ISO 668. The standard only describes the necessary interfaces to the transport body. In this, the permitted total weight of the carrier vehicle must not be exceeded

Document History

PREN 16972
February 1, 2016
Road vehicles - Carrying vehicles for swap bodies class C, swap tanks class C and 20' ISO containers - Interface dimensions
This European Standard sets the connection dimensions of carrier vehicles for the transport of nonstackable swap bodies of class C following CEN/TS 13853 on the road. The standard also contains...

References

Advertisement