DOD - SMD 5962-12224

MICROCIRCUIT, LINEAR, LOW-NOISE, FASTTRANSIENT- RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 4 February 2016
Status: inactive
Page Count: 22
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 16, 2020
MICROCIRCUIT, LINEAR, LOW-NOISE, FAST TRANSIENT- RESPONSE, 1.5 A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in...
SMD 5962-12224
February 4, 2016
MICROCIRCUIT, LINEAR, LOW-NOISE, FASTTRANSIENT- RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the...
August 19, 2015
MICROCIRCUIT, LINEAR, LOW-NOISE, FASTTRANSIENT- RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the...
December 18, 2014
MICROCIRCUIT, LINEAR, LOW-NOISE, FASTTRANSIENT- RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the...
January 13, 2014
MICROCIRCUIT, LINEAR, LOW-NOISE, FASTTRANSIENT- RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the...
February 11, 2013
MICROCIRCUIT, LINEAR, LOW-NOISE, FAST-TRANSIENT-RESPONSE, 1.5A ADJUSTABLE LOW-DROPOUT VOLTAGE REGULATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and V). A choice of case outlines and lead finishes are available and are reflected in the...

References

Advertisement