DIN EN 62769-6

Field Device Integration (FDI) - Part 6: FDI Technology Mapping (IEC 62769-6:2015); English version EN 62769-6:2015

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 32
ICS Code (IT applications in industry): 35.240.50
scope:

This part of IEC 62769 specifies the technology mapping for the concepts described in the Field Device Integration (FDI) standard. The technology mapping focuses on implementation regarding the components FDI Client and User Interface Plug-in (UIP) that are specific only to the workstation platform as defined in IEC 62769-4:2015, Annex E.

Document History

June 1, 2019
Field Device Integration (FDI) - Part 6: FDI Technology Mapping (IEC 65E/593/CDV:2018); English version prEN 62769-6:2018
A description is not available for this item.
DIN EN 62769-6
March 1, 2016
Field Device Integration (FDI) - Part 6: FDI Technology Mapping (IEC 62769-6:2015); English version EN 62769-6:2015
This part of IEC 62769 specifies the technology mapping for the concepts described in the Field Device Integration (FDI) standard. The technology mapping focuses on implementation regarding the...
January 1, 2013
Field Device Integration (FDI) - Part 6: FDI Technology Mapping (IEC 65E/264/CD:2012), Text in English
A description is not available for this item.

References

Advertisement