DIN EN ISO 16859-2

Metallic materials - Leeb hardness test - Part 2: Verification and calibration of the testing devices (ISO 16859-2:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 20
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 16859 specifies methods for direct and indirect verification of test instruments used for determining Leeb hardness in accordance with ISO 16859-1, and also describes when these two types of verification are to be performed.

The direct verification involves checking that individual instrument performance parameters fall within specified limits, whereas the indirect verification utilizes hardness measurements of reference test blocks, calibrated in accordance with ISO 16859-3, to check the overall performance of the instrument for testing in the direction of gravity. The indirect method can be used on its own for the periodic performance checking in service.

 

Document History

DIN EN ISO 16859-2
February 1, 2016
Metallic materials - Leeb hardness test - Part 2: Verification and calibration of the testing devices (ISO 16859-2:2015)
This part of ISO 16859 specifies methods for direct and indirect verification of test instruments used for determining Leeb hardness in accordance with ISO 16859-1, and also describes when these two...

References

Advertisement