DIN EN ISO 16859-3

Metallic materials - Leeb hardness test - Part 3: Calibration of reference test blocks (ISO 16859-3:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 February 2016
Status: active
Page Count: 21
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 16859 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the periodic checking according to ISO 16859-1.

The procedures necessary to ensure metrological traceability of the calibration machine are also specified.

Document History

DIN EN ISO 16859-3
February 1, 2016
Metallic materials - Leeb hardness test - Part 3: Calibration of reference test blocks (ISO 16859-3:2015)
This part of ISO 16859 specifies a method for the calibration of reference test blocks that are used for the indirect verification of Leeb hardness testers according to ISO 16859-2 and for the...

References

Advertisement