ISO/IEC 20000-6

Information technology - Service management - Part 6: Requirements for bodies providing audit and certification of service management systems

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2017
Status: active
Page Count: 20
ICS Code (Other services): 03.080.99
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Information technology (IT) in general): 35.020
scope:

This document specifies requirements and provides guidance for certification bodies providing audit and certification of an SMS in accordance with ISO/IEC 20000-1. It does not change the requirements specified in ISO/IEC 20000-1. This document can also be used by accreditation bodies for accreditation of certification bodies.

A certification body providing SMS certification is expected to be able to demonstrate fulfilment of the requirements specified in this document, in addition to the requirements in ISO/IEC 17021-1.

Document History

ISO/IEC 20000-6
June 1, 2017
Information technology - Service management - Part 6: Requirements for bodies providing audit and certification of service management systems
This document specifies requirements and provides guidance for certification bodies providing audit and certification of an SMS in accordance with ISO/IEC 20000-1. It does not change the requirements...

References

Advertisement