ETSI - TS 103 146-3

Reconfigurable Radio Systems (RRS); Mobile device information models and protocols; Part 3: Unified Radio Application Interface (URAI)

active, Most Current
Organization: ETSI
Publication Date: 1 February 2016
Status: active
Page Count: 31
scope:

The scope of the present document is to define an information model and protocol for unified radio application interface for mobile device reconfiguration. The work is based on the Use Cases defined in ETSI TR 102 944 [i.1], on the system requirements defined in ETSI EN 302 969 [1] and on the radio reconfiguration related architecture for mobile devices defined in ETSI EN 303 095 [i.2] and on the mobile device information models and protocols related Multiradio Interface defined ETSI TS 103 146-1 [i.3].

Document History

TS 103 146-3
February 1, 2016
Reconfigurable Radio Systems (RRS); Mobile device information models and protocols; Part 3: Unified Radio Application Interface (URAI)
The scope of the present document is to define an information model and protocol for unified radio application interface for mobile device reconfiguration. The work is based on the Use Cases defined...

References

Advertisement