ECIA - EIA-364-53

TP-53B Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets

inactive
Buy Now
Organization: ECIA
Publication Date: 1 May 2000
Status: inactive
Page Count: 24
scope:

This standard establishes test methods to determine the magnitude of porosity as well as other surface defects inherent in application of gold contact finishes.

Object

It is the intent that the defined method be used as an evaluation technique for the acceptability of gold contact finishes. The method described herein has been selected on the basis of simplicity of equipment, setup and operation. This procedure applies only to gold finishes with or without underplates applied to copper or nickel base alloy contacts. This test procedure does not apply to gold flash, equal to less than 0.25 micrometer (10 microinches), over palladium or palladium alloy systems, see EIA-364-60.

Document History

May 1, 2000
TP-53B Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets
This standard establishes test methods to determine the magnitude of porosity as well as other surface defects inherent in allocation of gold contact finishes.  
May 1, 2000
TP-53B Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets
This standard establishes test methods to determine the magnitude of porosity as well as other surface defects inherent in application of gold contact finishes.
May 1, 2000
TP-53B Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets
This standard establishes test methods to determine the magnitude of porosity as well as other surface defects inherent in application of gold contact finishes. Object It is the intent that the...
EIA-364-53
May 1, 2000
TP-53B Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets
This standard establishes test methods to determine the magnitude of porosity as well as other surface defects inherent in application of gold contact finishes. Object It is the intent that the...
June 1, 1997
TP-53A Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors and Sockets
A description is not available for this item.
January 1, 1986
TP-53 Nitric Acid Vapor Test, Gold Finish Test Procedure for Electrical Connectors
A description is not available for this item.

References

Advertisement