ANSI - INCITS/ISO/IEC 15718

Information technology - Data interchamge on 8 mm wide magnetic tape cartridge - Helical scan recording - HH-1 format

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 1 January 1998
Status: active
Page Count: 98
scope:

This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge so as to provide physical interchange of such cartridges between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format - called HH-1 format - thereby allowing for full data interchange between drives by means of such magnetic tape cartridges.

Information interchange between systems also requires, as a minimum, agreement between the interchange parties upon the interchange code(s) and the specifications of the structure and labelling of the information on the interchanged cartridge.

Document History

INCITS/ISO/IEC 15718
January 1, 1998
Information technology - Data interchamge on 8 mm wide magnetic tape cartridge - Helical scan recording - HH-1 format
This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge so as to provide physical interchange of such cartridges between drives. It...
January 1, 1998
Information technology - Data interchamge on 8 mm wide magnetic tape cartridge - Helical scan recording - HH-1 format
This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge so as to provide physical interchange of such cartridges between drives. It...

References

Advertisement