HOLDEN - HN 1774

Hydraulic Sealant Anaerobic

active, Most Current
Buy Now
Organization: HOLDEN
Publication Date: 1 February 2016
Status: active
Page Count: 2
scope:

DESCRIPTION

The material defined by this specification is a methacrylate ester which cures in anerobic conditions in combination with metallic surfaces to form a tough plastic like seal. It is a Fast curing material which possesses excellent resistance to hydraulic oils, fuels and chemicals. It has higher strength than HN1755 and will cure faster.

Document History

HN 1774
February 1, 2016
Hydraulic Sealant Anaerobic
DESCRIPTION The material defined by this specification is a methacrylate ester which cures in anerobic conditions in combination with metallic surfaces to form a tough plastic like seal. It is a...
September 1, 2000
Hydraulic Sealant - Anerobic
A description is not available for this item.
April 1, 1985
Hydraulic Sealant - Anaerobic
A description is not available for this item.

References

Advertisement