CEI EN 61810-1

Electromechanical elementary relays Part 1: General and safety requirements

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2016
Status: active
Page Count: 196
ICS Code (Relays): 29.120.70
scope:

This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current or 1 500 V direct current). It defines the basic functional and safety requirements and safety-related aspects for applications in all areas of electrical • engineering or electronics, such as:

• general industrial equipment,

• electrical facilities,

• electrical machines,

• electrical appliances for household and similar use,

• information technology and business equipment,

• building automation equipment,

• automation equipment,

• electrical installation equipment,

• medical equipment,

• control equipment,

• telecommunications,

• vehicles,

• transportation (e.g. railways).

Compliance with the requirements of this standard is verified by the type tests indicated.

In case the application of a relay determines additional requirements exceeding those specified in this standard, the relay should be assessed in line with this application in accordance with the relevant IEC standard(s) (e.g. IEC 60730-1, IEC 60335-1, IEC 60950-1).

Document History

January 1, 2021
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
June 1, 2020
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
January 1, 2019
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
June 1, 2018
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
February 1, 2018
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
November 1, 2017
Electromechanical elementary relays Part 1: General and safety requirements
A description is not available for this item.
CEI EN 61810-1
January 1, 2016
Electromechanical elementary relays Part 1: General and safety requirements
This part of IEC 61810 applies to electromechanical elementary relays (non-specified time allor- nothing relays) for incorporation into low voltage equipment (circuits up to 1 000 V alternate current...
December 1, 2010
Electromechanical elementary relays Part 1: General requirements
La presente Norma internazionale fa parte della serie EN/IEC 61810 e si applica ai relè elementari (relè a tutto o niente a tempo non specificato). In essa vengono definiti i requisiti funzionali e...
November 1, 2008
Electromechanical elementary relays Part 1: General requirements
La presente Norma internazionale fa parte della serie EN/IEC 61810 e si applica ai relè elementari (relè a tutto o niente a tempo non specificato). In essa vengono definiti i requisiti funzionali e...
October 1, 2005
Electromechanical elementary relays - Part 1: General and safety requirements
La presente Variante recepisce il Corrigendum IEC dell'ottobre 2004. La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 61810-1:2008-11 (CEI 94-4); tuttavia rimane applicabile...
February 1, 2004
Electromechanical elementary relays - Part 1: General and safety requirements
La presente Norma internazionale fa parte della serie IEC 61810 e si applica ai relè elementari (relè a tutto o niente a tempo non specificato). In essa vengono definiti i requisiti funzionali e...
June 1, 1999
Relè elettromeccanici a tutto o niente a tempo non specificato - Parte 1: Prescrizioni generali
La presente Norma si applica ai relè elettromeccanici a tutto o niente a tempo non specificato allo stato nuovo, che vengono utilizzati in molti campi dell'elettrotecnica (per es. telecomunicazioni,...

References

Advertisement