ANSI - INCITS/ISO/IEC 15780
Information technology 8 mm wide magnetic tape cartridge Helical scan recording AIT-1 format
| Organization: | ANSI |
| Publication Date: | 1 August 1998 |
| Status: | active |
| Page Count: | 111 |
scope:
This International Standard specifies the physical and magnetic characteristics of an 8 mm wide magnetic tape cartridge to enable physical interchange of such cartridges between drives. It also specifies the quality of the recorded signals, the recording method and the recorded format - called Advanced Intelligent Tape No. 1 (AIT-1) - thereby allowing data interchange between drives by means of such magnetic tape cartridges.
Information interchange between systems also requires, at a minimum, agreement between the interchange parties upon the interchange code(s) and the specifications of the structure and labelling of the information on the interchanged cartridge.
Document History