IEC 62343-4-1

Dynamic modules - Part 4-1: Software and hardware interface - 1 x 9 wavelength selective switch

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2016
Status: active
Page Count: 34
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62343 describes and provides specifications for a software and hardware interface for the 1 x 9 wavelength selective switch.

These switches can be controlled by resident firmware with this interface. This standard addresses the configuration and function to control a WSS. This interface is intended to enable a user or host to retrieve the switch status and/or adjust relevant switch and attenuation settings.

 

Document History

IEC 62343-4-1
March 1, 2016
Dynamic modules - Part 4-1: Software and hardware interface - 1 x 9 wavelength selective switch
This part of IEC 62343 describes and provides specifications for a software and hardware interface for the 1 x 9 wavelength selective switch. These switches can be controlled by resident firmware...

References

Advertisement