DS/EN 61755-2-1
Fibre optic connector optical interfaces – Part 2-1: Optical interface standard single mode non-angled physically contacting fibres
| Organization: | DS |
| Publication Date: | 10 October 2006 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61755 defines a set of prescribed conditions that must be maintained in order to satisfy the requirements of attenuation and return loss performance in a randomly mated pair of fibres considering a beam with a Gaussian distribution of light intensity over the considered MFD. Performance grades are classified into four categories for attenuation and return loss measurements.
Document History