DOD - SMD 5962-97609

MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 7 March 2016
Status: inactive
Page Count: 19
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 23, 2020
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-97609
March 7, 2016
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 14, 2011
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 16, 2003
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON
A description is not available for this item.
October 14, 1999
MICROCIRCUIT, MEMORY, DIGITAL, FLASH EPROM, 2M X 8-BIT, MONOLITHIC SILICON
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...

References

Advertisement