DOD - DSCC-DWG-89058

CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE

inactive
Buy Now
Organization: DOD
Publication Date: 16 March 2016
Status: inactive
Page Count: 6
scope:

This drawing covers the design and performance requirements for a coaxial, pin, size 8, straight, crimp removable, electrical contact.

intended Use:

Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for... View More

Document History

January 19, 2018
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
DSCC-DWG-89058
March 16, 2016
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
April 23, 2008
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
Contacts conforming to this drawing are intended for use when military specifications do not exist, and qualified military contacts that will perform the required function are not available for...
March 28, 2001
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.
November 18, 1992
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
This drawing covers the design and performance requirements for a coaxial, pin, size 8, straight, crimp removable, electrical contact. The complete PIN shall be as shown in the following example:...
August 12, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.
March 27, 1991
CONTACT, ELECTRICAL, CONNECTOR, COAXIAL, PIN, SIZE 8, STRAIGHT, CRIMP REMOVABLE
A description is not available for this item.

References

Advertisement