DOD - DSCC-DWG-05018
CAPACITOR, ULTRA LONG LIFE, ALUMINUM CASE FLAT PACK, +85°C
active, Most Current
Buy Now
| Organization: | DOD |
| Publication Date: | 17 March 2016 |
| Status: | active |
| Page Count: | 16 |
scope:
This drawing describes the complete requirements for capacitors, ultra-long life, Aluminum, +85°C, flat pack.
intended Use:
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions: -50°C to +85°C ≤ 250VDC and -40°C to +85°C ≥... View More
Document History
DSCC-DWG-05018
March 17, 2016
CAPACITOR, ULTRA LONG LIFE, ALUMINUM CASE FLAT PACK, +85°C
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions: -50°C to +85°C ≤ 250VDC and -40°C to +85°C ≥ 300VDC...
April 15, 2009
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85 DEGREE C
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -50°C to +85°C ≤ 250VDC and -40°C to +85°C ≥...
November 15, 2008
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85 DEGREES C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -50°C to +85°C ≤ 250VDC and -40°C to +85°C ≥...
March 31, 2008
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -50°C to +85°C less than or equal to 250VDC and...
December 20, 2007
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -40°C to +125°C operating temperature range, 20...
August 31, 2007
CAPACITORS, ULTRA LONG LIFE ALUMINUM CASE FLAT PACK, 85°C,
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -40°C to +125°C operating temperature range, 20...
February 10, 2006
CAPACITORS, ULTRA LONG LIFE 50 YEAR ALUMINUM CASE FLAT PACK, 85 DEGREES C
These capacitors covered by this specification must be able to operate satisfactorily in systems under the following demanding conditions including: -55 °C to +85 °C operating temperature range, 20...