JSA - JIS B 1115

Slotted head tapping screws

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2015
Status: active
Page Count: 30
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of slotted head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive.

The characteristics of slotted head tapping screws with Class 1 to Class 4 threads that are not in accordance with JIS B 1007 are specified in Annex JA

NOTE: The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 1481: 2011 Slotted pan head tapping screws

ISO 1482: 2011 Slotted countersunk (fiat) head tapping screws

ISO 1483: 2011 Slotted raised countersunk (oval) head tapping screws (Overall evaluation: MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ lEe Guide 21-1.

Document History

JIS B 1115
December 21, 2015
Slotted head tapping screws
This Standard specifies the characteristics of slotted head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive. The characteristics of slotted head tapping screws with Class 1 to Class 4...
March 25, 2006
Slotted head tapping screws (Amendment 1)
A description is not available for this item.
March 1, 1996
Slotted head tapping screws
A description is not available for this item.

References

Advertisement