JSA - JIS B 1123

Hexagon head tapping screws

active, Most Current
Buy Now
Organization: JSA
Publication Date: 21 December 2015
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This Standard specifies the characteristics of hexagon head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive.

The characteristics of hexagon head tapping screws with Class 1 to Class 4 threads that are not in accordance with JIS B 1007 are specified in Annex JA.

NOTE :TheInternationalStandardcorrespondingtothis Standard and the sym bol of degree of correspondence are as follows. ISO 1479:2011 Hexagon head tapping screws (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/ IEC Guide 21-1.

 

Document History

JIS B 1123
December 21, 2015
Hexagon head tapping screws
This Standard specifies the characteristics of hexagon head tapping screws with thread sizes from ST2.2 to ST9.5 inclusive. The characteristics of hexagon head tapping screws with Class 1 to Class 4...
March 25, 2006
Hexagon head tapping screws (Amendment 1)
A description is not available for this item.
March 1, 1996
Hexagon head tapping screws
A description is not available for this item.

References

Advertisement