IEC 61987-13

Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 13: Lists of properties (LOP) for pressure measuring equipment for electronic data exchange

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2016
Status: active
Page Count: 54
ICS Code (Data link layer): 35.100.20
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 61987 provides an

operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a pressure measuring equipment, and

device lists of properties (DLOP) for a range of pressure measuring equipment types describing them.

The structures of the OLOP and the DLOP correspond with the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.

Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.

Libraries of properties and of blocks used in the concerned LOPs are listed in Annex C and Annex D.

Document History

IEC 61987-13
March 1, 2016
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 13: Lists of properties (LOP) for pressure measuring equipment for electronic data exchange
This part of IEC 61987 provides an operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a pressure measuring equipment, and...

References

Advertisement