loading
ASTM WELDING - ASTM STANDARDS FOR WELDING
ASTM
A description is not available for this item.
A5.28/A5.28M:2020 - Specification for Low-Alloy Steel Electrodes and Rods for Gas Shielded Arc Welding
January 1, 2020 - AWS

This specification prescribes the requirements for classification of solid low-alloy steel electrodes and rods, composite stranded low-alloy steel electrodes and rods, and composite metal cored low-alloy steel electrodes and rods for gas shielded welding processes...

D17.3/D17.3M:2021 - Specification for friction stir welding of aluminum alloys for aerospace applications
January 1, 2021 - AWS

1.1 Scope. This specification contains the requirements for friction stir welding (FSW) of aluminum aerospace hardware. The requirements include design of welded joints, qualification of procedures and operators, fabrication and inspection. The FSW methods covered by this...

A5.36/A5.36M:2016 - Specification for Carbon and Low-Alloy Steel Flux Cored Electrodes for Flux Cored Arc Welding and Metal Cored Electrodes for Gas Metal Arc Welding.
January 1, 2016 - AWS

1.1 This specification prescribes requirements for the classification of carbon and low-alloy steel flux cored electrodes for flux cored arc welding (FCAW), either with or without shielding gas, and carbon and low-alloy steel metal cored electrodes for gas metal arc welding (GMAW)....

A5.14/A5.14M:2018 - Specification for Nickel and Nickel-Alloy Bare Welding Electrodes and Rods
January 1, 2018 - AWS

1.1 This specification prescribes requirements for the classification of bare nickel and nickel-alloy welding electrodes, strip electrodes, and welding rods. It includes those compositions where the nickel content exceeds that of any other element. 1.2 This specification makes...

A5.2/A5.2M:2018 - Specification for Carbon and Low Alloy Steel Rods for Oxyfuel Gas Welding
January 1, 2018 - AWS

1.1 This specification prescribes requirements for the classification of carbon and low-alloy steel rods for oxyfuel gas welding. 1.2 This specification makes use of both U.S. Customary Units and the International System of Units (SI). The measurements are not exact equivalents;...

J1.3/J1.3M:2020 - Specification for Materials Used in Resistance Welding Electrodes and Tooling
January 1, 2020 - AWS

1.1 Scope. This standard addresses common copper alloy and composite materials employed in the manufacture of resistance welding electrodes, resistance welding dies, and related components such as adapters, holders, and structural components of the welding circuit

D1.1/D1.1M:2020 - Structural Welding Code-steel
January 1, 2020 - AWS

This code covers the welding requirements for any type of welded structure made from the commonly used carbon and low-alloy constructional steels. Clauses 1 through 11 constitute a body of rules for the regulation of welding in steel construction. There are eight normative and...

F4.2:2020 - Recommended safe practices for the preparation for welding and cutting of containers and piping
January 1, 2020 - AWS

1.1 Scope. This safety standard offers guidance in the proper selection and use of welding cables, an important aspect of the safe setup and use of welding equipment. It promotes workplace safety for welders and associated personnel by giving educators, operators, managers, and...

A3.0M/A3.0:2020 - Standard Welding Terms and Definitions; Including Terms for Adhesive Bonding, Brazing, Soldering, Thermal Cutting, and Thermal Spraying
January 1, 2020 - AWS

This standard is a glossary of the technical terms used in the welding industry. Its purpose is to establish standard terms to aid in the communication of information related to welding and allied processes. Since it is intended to be a comprehensive compilation of welding...

A4.5M/A4.5:2020 - Standard Methods for Classification Testing of Positional Capacity and Root Penetration of Welding Consumables in a Fillet Weld
January 1, 2020 - AWS

1.1 This standard specifies the preparation and assessment of fillet weld test pieces for conformity assessment of positional usability and root penetration requirements of arc welding consumables classification standards for welding nonalloy and fine grain steels, low alloy...

A4.2M:2020 - Standard Procedures for Calibrating Magnetic Instruments to Measure the Delta Ferrite Content of Austenitic and Duplex Ferritic-Austenitic Stainless Steel Weld Metal
January 1, 2020 - AWS

1.1 This standard specifies the method and apparatus for the measurement of the delta ferrite content, expressed as Ferrite Number (FN), in largely austenitic and duplex ferriticaustenitic stainless steel1 weld metal through the attractive force between a weld metal sample and a...

A2.4:2020 - Standard Symbols for Welding, Brazing and Nondestructive Examination
January 1, 2020 - AWS

1.1 Scope. This standard presents a system for indicating welding, brazing, and nondestructive examination requirements. The system includes provisions for the graphical representation of welds, brazes, and nondestructive examination methods with conventions for specifying, at a...

A5.26/A5.26M:2020 - Specification for Carbon and Low Alloy Steel Electrodes for Electrogas Welding
January 1, 2020 - AWS

Classification requirements are specified for solid and tubular electrodes for electrogas welding. The requirements include chemical composition of the electrode for solid electrodes and of weld metal for tubular electrodes, in addition to the mechanical properties and soundness of...

A5.39/A5.39M:2020 - Specification for Flux and Electrode Combinations for submerged Arc and Electroslag Joining and Surfacing of Stainless Steel and Nicel Alloys
January 1, 2020 - AWS

1.1 This specification prescribes requirements for the classification of flux-electrode combinations using submerged arc or electroslag welding. Flux-electrode joining classifications include requirements for soundness, mechanical properties and weld metal composition. Flux-electrode...

D1.5/D1.5M:2020 - Bridge Welding Code
January 1, 2020 - AWS

This code covers the welding requirements for welded bridges made from carbon and low-alloy constructional steels anddesigned to AASHTO or AREMA requirements. This 2020 edition contains dimensions in metric SI Units and U.S. Customary Units. Clauses 1 through 9 constitute a body of...

D18.1:2020 - Specification for welding of austenitic stainless steel tube and pipe systems in sanitary (hygienic) applications
January 1, 2020 - AWS

1.1 Scope. This specification covers the requirements for gas tungsten arc welding (GTAW) and plasma arc welding (PAW) of stainless steel tube and pipe 1/4 in [6 mm] diameter and larger in the fabrication and construction of new sanitary (hygienic) processing systems. This...

C3.8M/C3.8:2020 - Specification for the Ultrasonic Pulse-Echo Examination of Brazed Joints
January 1, 2020 - AWS

echo examination of brazed joints. This specification addresses the following techniques: pulse-echo contact (manual) and pulse-echo immersion (automated). 1.2 Units of Measurement. This standard makes use of both the International System of Units (SI) and U.S. Customary Units. The latter are shown...

C3.9M/C3.9:2020 - Specification for resistance brazing
January 1, 2020 - AWS

1.1 Scope. This specification presents the minimum fabrication and quality requirements for the resistance brazing of materials such as steels, stainless steels, copper, copper alloys, and heat- or corrosion-resistant materials as well as other materials that can be adequately resistance brazed....

A5.34/A5.34M:2020 - Specification for Nickel-Alloy Flux Cored and Metal Cored Welding Electrodes
January 1, 2020 - AWS

1.1 This specification prescribes requirements for the classification of nickel-alloy flux cored electrodes for flux cored arc welding and the classification of nickel-alloy metal cored electrodes which may be used with various welding processes. See AWS A3.0M/A3.0 for the...

Advertisement