1.1 This specification covers requirements for PVC pipe and tubing for use only to maintain or repair existing PVC gas piping. This specification covers requirements for fittings for use to maintain or repair existing PVC gas piping. 1.1.1 In-plant quality control...
This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically compatible with the...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification. Included are...
1.1 This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings to be used with piping manufactured in accordance with Specifications D2665 or F891. These fabricated fittings are manufactured from...
1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or...
This specification covers rigid plastic compounds intended for use in making nonpressure piping products composed of (1) poly(vinyl chloride) polymer, (2) chlorinated poly(vinyl chloride) polymer, or (3) vinyl chloride copolymers, and the necessary compound ingredients. The compounding...
1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming a new...
5.1 This practice applies to materials manufactured in accordance with Specification C1729 (aluminum jacketing) or Specification C1767 (stainless steel jacketing). This standard is intended to provide a basic practice for installing these types of materials. Refer to Specifications C1729 and C1767...
1.1 This specification provides general requirements for solvent cements used in joining acrylonitrile-butadi
1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or...
1.1 This specification covers acrylonitrile-butadi
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits for existing pipelines 6 to 180 in. in diameter by the insertion of a machine-made field-fabricated spiral wound liner pipe into the existing pipeline using a winding machine which remains stationary in...
1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature for PVC...
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the existing pipe...
1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits by the installation of a field-fabricated PVC liner. After installation of the liner, cementitious grout is injected into the annular space between the liner and the existing sewer or conduit. The...
1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix X1). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature for PVC...
This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification. Included are...
Narrow Your Results