loading
NSF INSTALLATION MANUAL - Installation Manual for Food Service Equipment
July 1, 1968 - NSF
A description is not available for this item.
ASTM F512-19 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
November 1, 2019 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12(2017) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
April 1, 2017 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
August 1, 2012 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-06 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
May 1, 2006 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

BS 4607-2 - Specification for Non-metallic conduits and fittings for electrical installations - Part 2: Rigid PVC conduits and conduit fittings. Imperial Units
July 30, 1970 - BSI

Classification, dimensions and tests for rigid PVC conduit and conduit fittings in imperial units. Methods of test agree with CEE Publication 26.

ASTM F512-95(2001)e1 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512-95(2001) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512-95 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
September 10, 1995 - ASTM International

1.1 This specification covers the requirements for smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. 1.2 The values given in parentheses are for information only. 1.3 The following safety hazards caveat pertains only to...

ASTM F512 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
November 1, 2019 - ASTM

This specification covers the requirements for single wall and coextruded cellular core smooth-wall poly(vinyl chloride) conduit and fittings for underground communication and electrical power wire and cables. Plastics which does not meet the material requirements specified in Section 5 is...

CSA C22.2 NO 211.2 - Rigid PVC (unplasticized) conduit
January 1, 2006 - CSA

This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary...

CSA C22.2 NO 18.3 - Conduit, tubing, and cable fittings
January 1, 2012 - CSA

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE. These...

UL 514B - Conduit, Tubing, and Cable Fittings
July 13, 2012 - ULSE

1.1 These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE....

FORD EE1 - CONDUIT FITTINGS
December 1, 1992 - FORD

1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.

ASTM F1947-04 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
April 1, 2004 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a mechanical rounding...

ASTM F1947-21 - Standard Practice for Installation of Folded Poly (Vinyl Chloride) (PVC) Pipe into Existing Sewers and Conduits
March 1, 2021 - ASTM International

1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits (4 to 15 in. diameter) by the insertion of a folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of an existing pipe with either a mechanical rounding...

ASTM F1867-22 - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
November 15, 2022 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming...

ASTM F1867-06(2020) - Standard Practice for Installation of Folded/Formed Poly (Vinyl Chloride) (PVC) Pipe Type A for Existing Sewer and Conduit Rehabilitation
November 15, 2020 - ASTM International

1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming...

ASTM F1504-14(2021) - Standard Specification for Folded Poly(Vinyl Chloride) (PVC) Pipe for Existing Sewer and Conduit Rehabilitation
February 15, 2021 - ASTM International

This specification covers the material, dimensional, and requirements and corresponding test methods for folded poly(vinyl chloride) (PVC) pipes suitable for the rehabilitation of existing nonpressure sewers and conduits, wherein the folded PVC pipe is inserted into, and then...

Advertisement