loading
NEMA TC 2 - Electrical Polyvinyl Chloride (PVC) Conduit
January 1, 2020 - NEMA

NEMA TC 2 covers the following types of Electrical Polyvinyl Chloride (PVC) Conduit (EPC), which can be constructed of a single, solid layer of PVC, or can be constructed of multiple layers of PVC, one of which may be cellular (foamed) PVC. The designations...

NEMA ELECTRICAL - ELECTRICAL INDUSTRY BUSINESS COMMUNICATIONS GUIDELINES
NEMA
A description is not available for this item.
NFPA ELECTRICAL - ELECTRICAL INSPECTION MANUAL
NFPA
A description is not available for this item.
IEEE ELECTRICAL HDBK - ELECTRICAL ENGINEERING HANDBOOK, SECOND EDITION
IEEE
A description is not available for this item.
BS 4607-2 - Specification for Non-metallic conduits and fittings for electrical installations - Part 2: Rigid PVC conduits and conduit fittings. Imperial Units
July 30, 1970 - BSI

Classification, dimensions and tests for rigid PVC conduit and conduit fittings in imperial units. Methods of test agree with CEE Publication 26.

CSA C22.2 NO 18.3 - Conduit, tubing, and cable fittings
January 1, 2012 - CSA

These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CEC), Part I, CSA C22.1, and the Standard for Electrical Installations, NOM-001-SEDE....

UL 514B - Conduit, Tubing, and Cable Fittings
July 13, 2012 - ULSE

1.1 These requirements cover FITTINGS for use with cable and conduit intended for installation in accordance with the National Electrical Code, ANSI/NFPA 70, the Canadian Electrical Code (CE Code), Part I, CSA C22.1, and the Standard for Electrical Installations,...

CSA C22.2 NO 211.2 - Rigid PVC (unplasticized) conduit
January 1, 2006 - CSA

This Standard applies to rigid PVC (unplasticized) conduit, elbows, bends, and couplings, intended for use at a continuous operating temperature of 75 °C, for the installation of wires and cables in accordance with the Rules of the Canadian Electrical Code, Part I, for ordinary...

UL 651 - Schedule 40, 80, Type EB and A Rigid PVC Conduit and Fittings
October 25, 2011 - ULSE

1 1.1 These requirements cover Schedule 40, Schedule 80, Type EB and Type A extruded rigid PVC (polyvinyl chloride) electrical conduit and fittings. These requirements also cover elbows, couplings, adapters, expansion, expansion-deflection, or deflection joints, and similar...

CSA C22.2 NO 211.0 - General requirements and methods of testing for nonmetallic conduit
January 1, 2003 - CSA

This Standard describes general requirements, apparatus, and test methods to be used in carrying out applicable tests and calculations for rigid nonmetallic conduits, elbows, bends, and associated fittings required by the rigid nonmetallic conduit Standards of the Canadian...

NEMA TC 18 - Packaging of Master Bundles for EPC-40 Polyvinyl Chloride (PVC) Conduit
January 1, 2013 - NEMA

NEMA TC 18-2013 covers recommendations for the size and banding of master bundles for Electrical Polyvinyl Chloride (PVC) Conduit (EPC), specifically EPC-40. The designation "40" refers to Schedule 40 (EPC-40) of Iron Pipe Size (IPS) dimensions.

FORD EE1 - CONDUIT FITTINGS
December 1, 1992 - FORD

1. SCOPE: 1.1 This standard provides the requirements for conduit fittings used throughout Ford Motor Company to connect conduit to conduit, enclosures, panels or boxes.

ASTM F512-25 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
December 1, 2025 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-19(2024) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
January 15, 2024 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-19 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
November 1, 2019 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12(2017) - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
April 1, 2017 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-12 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
August 1, 2012 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

ASTM F512-06 - Standard Specification for Smooth-Wall Poly(Vinyl Chloride) (PVC) Conduit and Fittings for Underground Installation
May 1, 2006 - ASTM International

This specification covers the dimensional, design, and performance requirements for five types (Types EB-20, EB-35, DB-60, DB-100, and DB-120) of smooth-wall poly(vinyl chloride) (PVC) conduits and fittings for underground communication and electrical power wires and cables....

Advertisement