loading
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
NEMA TC 3 - Polyvinyl Chloride (PVC) Fittings for Use with Rigid PVC Conduit and Tubing
January 1, 2016 - NEMA

This standard covers polyvinyl chloride (PVC) fittings intended to be joined in the field by means of a solvent cement system to PVC rigid conduit, tubing, or other fittings, based on the outside diameters given in NEMA TC 2-2013. Included in this publication are...

ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically compatible with...

ASTM D2466-23 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
July 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....

ASTM D3034-23 - Standard Specification for Type PSM Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
September 1, 2023 - ASTM International

This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and fittings. The pipe...

ASTM F3202 - Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
August 1, 2019 - ASTM

This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to be used with piping manufactured to Specifications F2763, F2764, or F2947. Fabricated...

ASTM F3202-19a - Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
August 1, 2019 - ASTM International

1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to be used with piping manufactured to Specifications F2763, F2764, or F2947. Fabricated...

ASTM F1336 - Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
November 1, 2020 - ASTM

This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034, F679, F891 or F1760. Fabricated fittings may be manufactured from pipe, or from a...

ASTM F1336-20 - Standard Specification for Poly(Vinyl Chloride) (PVC) Gasketed Sewer Fittings
November 1, 2020 - ASTM International

1.1 This specification covers requirements and test methods for fabricated or molded poly(vinyl chloride) (PVC) gasketed sewer fittings to be used with piping manufactured to Specifications D3034, F679, F891 or F1760. Fabricated fittings may be manufactured from pipe, or from a...

ASTM F2261-06(2023) - Standard Test Method for Pressure Rating Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40 and 80 Socket-Type
February 1, 2023 - ASTM International

1.1 This test method covers a procedure for establishing Pressure Rating for PVC schedule 40 and 80 socket-type fittings by evaluating fitting failure test data derived by testing water-filled assemblies of pipe and fittings. 1.2 Unless the data approximates a straight...

CSA B137.2 - Polyvinylchloride (PVC) injectionmoulded gasketed fittings for pressure applications
January 1, 2020 - CSA

This Standard covers rigid polyvinylchloride (PVC) injection-moulded fittings that have gasketed joints and are intended for use in pressure applications such as water mains, water service piping, process piping, and fire lines. Fittings covered by this Standard are suitable...

ASTM F3202-19 - Standard Specification for Solid Wall Poly (Vinyl Chloride) PVC Fittings for Joining Corrugated Wall High Density Polyethylene (PE) and Polypropylene (PP) Piping
April 1, 2019 - ASTM International

1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to be used with piping manufactured to Specifications F2763, F2764, or F2947. Fabricated...

ASTM F2817-13(2023) - Standard Specification for Poly (Vinyl Chloride) (PVC) Gas Pressure Pipe and Fittings For Maintenance or Repair
July 1, 2023 - ASTM International

1.1 This specification covers requirements for PVC pipe and tubing for use only to maintain or repair existing PVC gas piping. This specification covers requirements for fittings for use to maintain or repair existing PVC gas piping. 1.1.1 In-plant quality control...

SNZ AS/NZS 1477 - PVC pipes and fittings for pressure applications
June 1, 2017 - SNZ

This Standard specifies requirements for PVC pipes and fittings for pressure applications for use below ground or above ground, where they are not exposed to direct sunlight. Appendix B sets out additional requirements for pipes and fittings classed as best environmental...

ASTM F1866-23 - Standard Specification for Poly (Vinyl Chloride) (PVC) Plastic Schedule 40 Drainage and DWV Fabricated Fittings
April 1, 2023 - ASTM International

This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings. These fabricated fittings are manufactured from pipe, or from a combination of pipe and injection molded parts. Resistance to bending...

CSA B137.3 - Rigid polyvinylchloride (PVC) pipe and fittings for pressure applications
January 1, 2020 - CSA

This Standard covers rigid polyvinylchloride (PVC) pipe and fittings intended for use in pressure applications such as water mains, water service piping, and process piping. The fittings covered by this Standard include moulded, solvent-cemented, gasketed, or threaded...

ASTM D2466-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
April 1, 2021 - ASTM International

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification....

ASTM F610/F610M-21 - Standard Practice for Evaluating the Quality of Molded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings by the Heat Reversion Technique
April 1, 2021 - ASTM International

3.1 This practice is applicable to distinguish between properly and improperly molded PVC plastic pipe fittings. It can be used to: 3.1.1 Determine whether cold slugs or unfused areas are present (Note 2), 3.1.2 Determine the amount of molded-in stress produced by the molding process...

ASTM D2466 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
April 1, 2021 - ASTM

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this standard, are...

ASTM D2729-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
November 1, 2021 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly(vinyl chloride) (PVC) sewer and drain pipe and fittings. Perforated pipe is also covered; the joint tightness test is not applicable for...

Advertisement