loading
ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically...

ASTM D2466-23 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
July 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this...

PIPELINE SAFETY - PIPELINE SAFETY REGULATIONS
DOT
A description is not available for this item.
HI PIPE FRICTION MANUAL - HI PIPE FRICTION MANUAL
HI/HYDRAUL
A description is not available for this item.
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
CSA B137.3 - Rigid polyvinylchloride (PVC) pipe and fittings for pressure applications
January 1, 2020 - CSA

This Standard covers rigid polyvinylchloride (PVC) pipe and fittings intended for use in pressure applications such as water mains, water service piping, and process piping. The fittings covered by this Standard include moulded, solvent-cemented, gasketed, or threaded...

ASTM D3034-23 - Standard Specification for Type PSM Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
September 1, 2023 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and...

ASTM D2466-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
April 1, 2021 - ASTM International

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this...

JIS K 6739 - Unplasticized poly(vinyl chloride) (PVC-U) pipe fittings for drain
October 20, 2016 - JSA

This Standard specifies the unplasticized poly(vinyl chloride) (PVC-U) pipe fittings (hereafter referred to as fittings) used for adhesive jointing of VP and IDVP unplasticized poly(vinyl chloride) (PVC-U) pipes for drain specified in JIS K 6741 NOTE: The...

ASTM F2261-06(2023) - Standard Test Method for Pressure Rating Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40 and 80 Socket-Type
February 1, 2023 - ASTM International

1.1 This test method covers a procedure for establishing Pressure Rating for PVC schedule 40 and 80 socket-type fittings by evaluating fitting failure test data derived by testing water-filled assemblies of pipe and fittings. 1.2 Unless the data approximates a...

ASTM F610/F610M-21 - Standard Practice for Evaluating the Quality of Molded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings by the Heat Reversion Technique
April 1, 2021 - ASTM International

3.1 This practice is applicable to distinguish between properly and improperly molded PVC plastic pipe fittings. It can be used to: 3.1.1 Determine whether cold slugs or unfused areas are present (Note 2), 3.1.2 Determine the amount of molded-in stress produced by the molding...

ASTM D2466 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
April 1, 2021 - ASTM

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-Socket-type CPVC plastic pipe fittings, Schedule 40, which were formerly included in this...

ASTM D2467 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
August 1, 2020 - ASTM

This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. NOTE 1-CPVC plastic pipe fittings, which were formerly included in this standard, are now covered...

ASTM D2467-20 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
August 1, 2020 - ASTM International

1.1 This specification covers poly(vinyl chloride) (PVC) Schedule 80 pipe fittings. Included are requirements for materials, workmanship, dimensions, and burst pressure. Note 1: CPVC plastic pipe fittings, which were formerly included in this standard, are now...

FMAPPROVAL 1612 - Approval Standard for Polyvinyl Chloride (PVC) Pipe and Fittings for Underground Fire Protection Service
November 1, 2016 - FM

This standard encompasses the design and performance requirements for NPS (Nominal Pipe Size) 4 in. through 36 in. PVC pipe and fittings for use in underground fire service mains. Other sizes may be considered for Approval on case by case basis. In cases where metric...

ASTM F2817-13(2023) - Standard Specification for Poly (Vinyl Chloride) (PVC) Gas Pressure Pipe and Fittings For Maintenance or Repair
July 1, 2023 - ASTM International

1.1 This specification covers requirements for PVC pipe and tubing for use only to maintain or repair existing PVC gas piping. This specification covers requirements for fittings for use to maintain or repair existing PVC gas piping. 1.1.1 In-plant quality control...

ASTM D3034-21 - Standard Specification for Type PSM Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
November 1, 2021 - ASTM International

1.1 This specification covers requirements and test methods for materials, dimensions, workmanship, flattening resistance, impact resistance, pipe stiffness, extrusion quality, joining systems and a form of marking for type PSM poly(vinyl chloride) (PVC) sewer pipe and...

ASTM D2729-21 - Standard Specification for Poly(Vinyl Chloride) (PVC) Sewer Pipe and Fittings
November 1, 2021 - ASTM International

This specification covers requirements and test methods for materials, dimensions, workmanship, chemical resistance, and joint tightness of poly (vinyl chloride) (PVC) sewer and drain pipe and fittings. The pipe shall be made from virgin cell 12164 with a certain minimum...

Advertisement