loading
PIPING I HDBK - JIS PIPING I HANDBOOK
January 1, 2019 - JSA
A description is not available for this item.
AWWA PVC SET - AWWA PVC SET
AWWA
A description is not available for this item.
ASTM D2564 - Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems
August 1, 2020 - ASTM

This specification covers requirements for poly(vinyl chloride) (PVC) solvent cements to be used in joining poly(vinyl chloride) piping systems. These solvent cements are used with poly(vinyl chloride) piping systems made from compounds as defined in Specification D1784. A...

ASTM D2564-20 - Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems
August 1, 2020 - ASTM International

1.1 This specification covers requirements for poly(vinyl chloride) (PVC) solvent cements to be used in joining poly(vinyl chloride) piping systems. 1.2 These solvent cements are used with poly(vinyl chloride) piping systems made from compounds as defined in Specification D1784...

ASTM D3138-21 - Standard Specification for Solvent Cements for Transition Joints Between Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Non-Pressure Piping Components
November 1, 2021 - ASTM International

1.1 This specification provides general requirements for solvent cements used in joining acrylonitrile-butadiene-styrene (ABS) plastic pipe or fittings to poly(vinyl chloride) (PVC) plastic pipe or fittings. 1.2 These cements are intended for use in cementing transition joints between ABS...

ASTM D2564-12(2018) - Standard Specification for Solvent Cements for Poly(Vinyl Chloride) (PVC) Plastic Piping Systems
August 1, 2018 - ASTM International

1.1 This specification covers requirements for poly(vinyl chloride) (PVC) solvent cements to be used in joining poly(vinyl chloride) piping systems. 1.2 These solvent cements are used with poly(vinyl chloride) piping systems made from compounds as defined in Specification D1784...

ASTM F2817-13(2023) - Standard Specification for Poly (Vinyl Chloride) (PVC) Gas Pressure Pipe and Fittings For Maintenance or Repair
July 1, 2023 - ASTM International

1.1 This specification covers requirements for PVC pipe and tubing for use only to maintain or repair existing PVC gas piping. This specification covers requirements for fittings for use to maintain or repair existing PVC gas piping. 1.1.1 In-plant quality control...

ASTM D2680-20 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Composite Sewer Piping
August 1, 2020 - ASTM International

This specification covers acrylonitrile-butadiene-styrene (ABS) and poly(vinyl chloride) (PVC) thermoplastic composite pipe, fittings, and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. ABS or PVC composite pipes shall consist of...

JIS PIPING II HDBK - JIS PIPING II HANDBOOK
January 1, 2019 - JSA
A description is not available for this item.
ASTM D2680 - Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) and Poly(Vinyl Chloride) (PVC) Composite Sewer Piping
August 1, 2020 - ASTM

This specification covers thermoplastic composite pipe, fittings and a joining system for use in gravity flow, nonpressure sanitary sewer, and storm drain installations. The pipe and fittings are made of ABS or PVC plastic material. Recommended installation practices are referenced in...

ASTM D2466-23 - Standard Specification for Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 40
July 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) Schedule 40 pipe fittings made from four PVC plastic compounds and intended for use with Iron Pipe Size (IPS) outside-diameter plastic pipe. Fittings fabricated by welding are not included in this specification. Included are...

ASTM D2464-23 - Standard Specification for Threaded Poly(Vinyl Chloride) (PVC) Plastic Pipe Fittings, Schedule 80
September 1, 2023 - ASTM International

This specification covers poly(vinyl chloride) (PVC) threaded Schedule 80 pipe fittings, which are PVC 12454, 12454, 13354, 11443, and 14333. The pipe fittings are intended for use with the distribution of pressurized liquids only, which are chemically compatible with the...

JIS PIPING I HDBK - JIS PIPING I HANDBOOK
January 1, 2018 - JSA
A description is not available for this item.
ASTM F1866-23 - Standard Specification for Poly (Vinyl Chloride) (PVC) Plastic Schedule 40 Drainage and DWV Fabricated Fittings
April 1, 2023 - ASTM International

1.1 This specification covers requirements and test methods for fabricated poly(vinyl chloride) (PVC) plastic schedule 40 drainage and DWV fittings to be used with piping manufactured in accordance with Specifications D2665 or F891. These fabricated fittings are manufactured from...

ASTM C1879-23 - Standard Practice for Installation of Aluminum and Stainless Steel Jacketing over Thermal Insulation on Pipe and Rigid Tubing
September 15, 2023 - ASTM International

5.1 This practice applies to materials manufactured in accordance with Specification C1729 (aluminum jacketing) or Specification C1767 (stainless steel jacketing). This standard is intended to provide a basic practice for installing these types of materials. Refer to Specifications C1729 and C1767...

ASTM F1970-23 - Standard Specification for Special Engineered Fittings, Appurtenances or Valves for use in Poly (Vinyl Chloride) (PVC) or Chlorinated Poly (Vinyl Chloride) (CPVC) Systems
February 15, 2023 - ASTM International

1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846/D2846M, F441/F441M or F442/F442M, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or...

ASTM D4396-22 - Standard Specification for Rigid Poly(Vinyl Chloride) (PVC) and Chlorinated Poly(Vinyl Chloride) (CPVC) Compounds for Plastic Pipe and Fittings Used in Nonpressure Applications
September 1, 2022 - ASTM International

This specification covers rigid plastic compounds intended for use in making nonpressure piping products composed of (1) poly(vinyl chloride) polymer, (2) chlorinated poly(vinyl chloride) polymer, or (3) vinyl chloride copolymers, and the necessary compound ingredients. The compounding...

Advertisement