The intention of this standard is to establish a framework to measure the efficiency of PWM HVAC Blower Controllers and Brushless DC Motor Controllers and define a usage based overall efficiency. This result can then be used by vehicle OEMs to demonstrate compliance towards...
This drawing documents the general requirements of a high performance single synchronous buck pulse width modulation (PWM) controller microcircuit, with an operating temperature range of -55°C to +125°C.
Induction motors are the most important workhorses in industry. They are mostly used as constant-speed drives when fed from a voltage source of fixed frequency. Advent of advanced power electronic converters and powerful digital signal processors, however, has made possible the development...
This Practice and the purchaser's PIP ELSAP04-D Data Sheet describe the minimum requirements for design, fabrication, inspection, testing, shipment, and documentation for a complete on-line, UPS system of either a pulse width modulated (PWM) or ferroresonant type. A PWM-type UPS...
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
The PIC16F1847-Based PLC project supports up to 4 analog inputs and 1 analog output, 1 High Speed Counter, 2 PWM (pulse width modulation) outputs, 1 Drum Sequencer Instruction with up to 16 steps, the implementation of Sequential Function Charts (SFCs) with up to 24 steps. This volume...
DC/AC inversion technology is of vital importance for industrial applications, including electrical vehicles and renewable energy systems, which require a large number of inverters. In recent years, inversion technology has developed rapidly, with new topologies improving the power factor and...
This SAE recommended practice is intended for use in testing and evaluating the performance of light-duty automotive electric engine cooling fan assemblies. These Electric Cooling Fan (ECF) assemblies are purchased by light-duty truck and passenger car OEMs from suppliers. They are...
This technical report gives general guidance on the subject of voltage-sourced converters used for transmission of power by high voltage direct current (HVDC). It describes converters that are not only voltage-sourced (containing a capacitive energy storage medium and where the polarity of d.c....
PWM DC-DC power converter technology underpins many energy conversion systems including renewable energy circuits, active power factor correctors, battery chargers, portable devices and LED drivers. Following the success of Pulse-Width Modulated DC-DC Power Converters this second edition has...
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a...
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings which are subjected to pulse width modulation (PWM) drives. This Technical Specification applies to stator/rotor windings of single or polyphase AC machines with insulation systems for...
This Technical Specification defines criteria for assessing the insulation system of stator/rotor windings which are subjected to pulse width modulation (PWM) drives. This Technical Specification applies to stator/rotor windings of single or polyphase AC machines with insulation systems for...
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of...
A thorough revision that provides a clear understanding of the basic principles of microcontrollers using C programming and PIC18F assembly language This book presents the fundamental concepts of assembly language programming and interfacing techniques associated with typical microcontrollers. As...
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings of single or polyphase AC machines which are subjected to repetitive impulse voltages, such as those generated by pulse width modulation (PWM) converters, and are expected to experience and...
This Standard specifies the 0-10 volt control interface method and performance requirements for dimmable LED drivers, fluorescent ballasts and dimming control units where output power is adjustable between minimum/off and maximum via a control input signal. The interface may be from one or more...
4.1 UV-A lamps are used in fluorescent penetrant and magnetic particle examination processes to excite fluorophores (dyes or pigments) to maximize the contrast and detection of discontinuities. The fluorescent dyes/pigments absorb energy from the UV-A radiation and re-emit visible light when...
Narrow Your Results