1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials...
1.1 This practice covers recommended installation techniques for aluminum and stainless steel jacketing for thermal and acoustic pipe insulation operating at either above or below ambient temperatures and in both indoor and outdoor locations. This practice applies to materials...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
This specification covers thermal and acoustic fibrous glass insulation (see 6.6.1) for use on bulkheads, overheads, ventilation ducting, machinery, equipment, and piping on surface ships and submarines.
This Practice describes the requirements for the design, application, and extent of acoustic insulation on piping and equipment operating at high and low temperatures. Systems requiring additional insulation specifications beyond PIP Practices, such as ISO 15665, shall...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
ASME B31.3 is the generally accepted standard for process piping, worldwide. It is the de facto standard for piping for the oil, petro-chemical and chemical industries, worldwide. To facilitate its international use, ISO/ WD 15649, Petroleum and natural gas industries-piping,...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
This specification covers thermal and acoustic absorptive cellular polyimide foam insulation for use on bulkheads, overheads, and ventilation ducting. This specification also covers preformed thermal pipe insulation for use on piping operating at temperatures up to 600...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
This International Standard defines the acoustic performance of three classes (Classes A, B and C) of pipe insulation. It also specifies three types of construction that will meet these acoustic performance classes. Furthermore, this International Standard defines a...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...
1.1 This guide covers information on selection of insulation materials, systems design, application methods, protective coverings, guarantees, inspection, testing, and maintenance of thermal insulation primarily for industrial applications in a temperature range of -320 to 1200°F...