NPFC - MIL-DTL-24688

INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 6 December 2011
Status: active
Page Count: 37
scope:

This specification covers thermal and acoustic absorptive cellular polyimide foam insulation for use on bulkheads, overheads, and ventilation ducting. This specification also covers preformed thermal pipe insulation for use on piping operating at temperatures up to 600 °F in shipboard applications

intended Use:

Insulation as specified herein is intended for the following applications.

Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to... View More

Document History

June 28, 2022
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
MIL-DTL-24688
December 6, 2011
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
September 24, 1996
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
A description is not available for this item.
August 18, 1987
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
Insulation panels as specified herein are intended for the following applications. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...

References

Advertisement