NPFC - DOD-I-24688

INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM

inactive
Buy Now
Organization: NPFC
Publication Date: 18 August 1987
Status: inactive
Page Count: 20
scope:

This specification establishes the requirements for fire resistant thermal and acoustic absorptive open-cell polyimide foam insulation panels for use in shipboard applications (see 6.1).

Flexible polyimide foam shall be furnished in the following types and classes as specified (see 6.2.1).

Type I - Unfaced (thermal and acoustical absorptive) Type II - Faced Class 1 - Fibrous glass cloth faced (thermal) Class 2 - Slotted base board faced with perforated fibrous glass cloth (acoustical)

intended Use:

Insulation panels as specified herein are intended for the following applications.

Type I material is a general purpose insulation for thermal and acoustical applications designed to be... View More

Document History

June 28, 2022
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
December 6, 2011
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
September 24, 1996
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
A description is not available for this item.
DOD-I-24688
August 18, 1987
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
Insulation panels as specified herein are intended for the following applications. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...

References

Advertisement