NPFC - DOD-I-24688

INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM

inactive
Buy Now
Organization: NPFC
Publication Date: 24 September 1996
Status: inactive
Page Count: 1

Document History

June 28, 2022
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
December 6, 2011
INSULATION, THERMAL AND ACOUSTIC ABSORPTIVE, CELLULAR POLYIMIDE FOAM
Insulation as specified herein is intended for the following applications. Type I. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
DOD-I-24688
September 24, 1996
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
A description is not available for this item.
August 18, 1987
INSULATION PANEL, THERMAL AND ACOUSTIC ABSORPTIVE, OPEN-CELL POLYIMIDE FOAM
Insulation panels as specified herein are intended for the following applications. Type I material is a general purpose insulation for thermal and acoustical applications designed to be used as a...
Advertisement