This standard specifies requirements for closed corner, counterbored, fixed, reduced series anchor nuts, with a self-locking feature achieved by forming the upper portion out-of-round. These nuts are intended for use in aircraft assemblies, in which the fasteners are mainly objected to shear...
This standard specifies the characteristics of self-locking bihexagonal nuts with deep counterbore in FE-PA92HT, silver plated on thread, for aerospace applications. Classification: 1100 MPa /650 °C.
This standard specifies characteristics for hexagon nuts, with counterbore and captive washer, with a self-locking feature achieved by forming the upper portion out-of-round, in steel, cadmium plated, MoS2 lubricated, classification 1 100 MPa ) / 235 °C .
This standard specifies the characteristics of self-locking, fuel resistant, sealing, floating, two lug anchor nuts, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated. Classification: 900 MPa / 120 °C
Gives dimensions of counterbored holes for use with hexagon socket head cap screws complying with BS 4186 of size ranges from M2.5 to M30.
This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Annular ball bearings for instrument and precision rotating components shall be of the following types, as specified: type I - deep groove, unflanged; type II - deep groove,...
This standard specifies diameters of counterbores for hexagon socket head cap screws and screws with cheese head or pan head, used with or without washer in components with clearance holes.
This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Annular ball bearings for instrument and precision rotating components shall be of the following types, as specified: type I - deep groove, unflanged; type II - deep groove,...
This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Annular ball bearings for instrument and precision rotating components shall be of the following types, as specified: type I - deep groove, unflanged; type II - deep groove,...
This specification covers annular ball bearings intended primarily for use in instrument and precision rotating components. Instrument and precision ball bearings should meet tolerances specified in ABMA Standard 12.2, Instrument Ball Bearings Inch Design for Classes ABEC 5P and 7P. Intended...
Characteristics of nuts for use in aircraft assemblies subjected principally to shear loading.