loading
PCMCIA SYSTEM - PCMCIA SYSTEM ARCHITECTURE
PCMCIA
A description is not available for this item.
Hyper-Structured Molecules III
November 22, 2001 - CRC

Hyper-Structured Molecules are topologically well-defined molecules in two or three dimensions, expected to show novel quantum effects in the molecular sequences. This book covers molecular designs of dendrimers, oligomers, hyperbranched polymers and/or high spin systems, molecular...

Designing a Structured Cabling System to ISO 11801
October 4, 2002 - CRC

Covering major standards and relevant design issues, this book explains how to specify, install, and test a modern reliable structured cabling system and analyzes the terminology and physics behind the standards. The author empowers the reader with the skills required to read...

BS PD 1001 - A guide to electromagnetic compatibility and structured cabling
September 16, 1996 - BSI

A short publication offering guidance to EMC legislation in the supply; procurement and use of IT and other communications equipment; particularly where it relates to structured cabling systems.

Structured Glass-Fiber Catalysts
December 11, 2019 - CRC

Structured Glass-Fiber Catalysts discusses the synthesis of advanced glass-fiber catalysts for various emerging applications, investigation of their properties, and development of the engineering basis required for their wide practical application. This book describes how to...

IETF RFC 8941 - Structured Field Values for HTTP
February 1, 2021 - IETF

Abstract This document describes a set of data types and associated algorithms that are intended to make it easier and safer to define and handle HTTP header and trailer fields, known as "Structured Fields", "Structured Headers", or "Structured Trailers". It is intended for use...

TIA TSB-5018 - Structured Cabling Infrastructure Guidelines to Support Distributed Antenna Systems
July 1, 2016 - TIA

This TSB provides guidelines for DAS cabling infrastructure including cabling topology, design, components, installation practices, and testing.

TIA TSB-5019 - High Performance Structured Cabling Use Cases for Data Centers and Other Premises
April 1, 2015 - TIA

The scope of this telecommunications systems bulletin is to identify, analyze, and recommend use cases (e.g. switch fabric architectures, End-of Row, and Top-of-Rack) for high performance structured cabling (HPSC) application environments utilizing next generation BASE-T...

Structured and Modified Lipids
April 27, 2001 - CRC

This text addresses critical topics in the expanding market and production for lipids. It combines novel and traditional methods from technological and biological perspectives to achieve the most effective pathways for production of modified lipids. The book is organized into three sections...

DIN 15782 - Media and sound technology - Structured media cabling systems
September 1, 2019 - DIN
A description is not available for this item.
TIA-568.0 - Generic Telecommunications Cabling for Customer Premises
March 24, 2020 - TIA

This Standard specifies requirements for generic telecommunications cabling. It specifies requirements for cabling system structure, topologies and distances, installation, performance, and testing. NOTE - The diversity of services currently available, coupled with the...

Hierarchically Structured Porous Materials Complete Document
January 1, 2011 - WILEY

This first book devoted to this hot field of science covers materials with bimodal, trimodal and multimodal pore size, with an emphasis on the successful design, synthesis and characterization of all kinds of hierarchically structured porous materials using different synthesis strategies. It...

TIA OFFICE BUILDING SET - TIA OFFICE BUILDING STRUCTURED CABLING SET OF 6 TIA TR-42 STANDARDS. *** YOU SAVE 25% WHEN PURCHASING AS A SET ***
TIA

This focused set of TIA Standards enables the planning and installation of a structured data/phone cabling system for office-oriented networks. Supporting Standards for pathways & spaces, administration, bonding & grounding, and building automation systems are included....

ITU-T X.1215 - Use cases for structured threat information expression
January 1, 2019 - ITU-T

This Recommendation aims to provide various use cases for structured threat information expression (STIX), which is a structured language for describing cyber threat information. It is targeted to support a range of use cases involved in cyber threat management, including analysing...

BS EN 12403 - Bar Coding - Structured Data Files
November 15, 1998 - BSI
A description is not available for this item.
DIN EN 12403 - BAR CODING - STRUCTURED DATA FILES
DIN
A description is not available for this item.
Mathematical Modelling of Waves in Multi-Scale Structured Media
November 13, 2017 - CRC

Mathematical Modelling of Waves in Multi-Scale Structured Media presents novel analytical and numerical models of waves in structured elastic media, with emphasis on the asymptotic analysis of phenomena such as dynamic anisotropy, localisation, filtering and polarisation as well as on...

IETF RFC 6313 - Export of Structured Data in IP Flow Information Export (IPFIX)
July 1, 2011 - IETF

This document specifies an extension to the IP Flow Information Export (IPFIX) protocol specification in RFC 5101 and the IPFIX information model specified in RFC 5102 to support hierarchical structured data and lists (sequences) of Information Elements in data records. This extension allows...

Advertisement