This specification covers electric-fusion (arc)-welded straight seam or spiral seam steel pipes with diameters NPS 16 and larger. The materials for these pipes as well as the welding procedure shall conform to other ASTM standards listed herein. This standard also contains...
This standard covers the specifications and decision criteria for the weld zone (weld zone includes weld metal and heat affected zone) of arc-welding parts used for Isuzu's products. However, spot arc welding as tack welding is excluded.
This specification addresses Gas Meta! Arc Weld¬ing (GMAW) and Gas Tungsten Arc Welding (GTAW) of aluminum alloys. Purpose. This specification provides the ac¬ceptance criteria for aluminum arc welds in auto¬motive products for which GM is responsible for...
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.
Objective This document contains the Society's guidelines for the qualification and approval of hybrid laser-arc welding. They form the basis for accepting the use of laser-arc hybrid welding in construction of vessels classed to the Society.
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES. In this document, a...
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone...
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES. In this document, a...
1.1 This specification covers three Types and two Grades of cold formed electric-fusion (arc) welded high-strength low-alloy steel tubing of 50 ksi [345 MPa] minimum yield point for use in welded or bolted construction of buildings and for general structural purposes. 1.2 This...
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone...
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding...
This part of IEC 60974 is applicable to WELDING CURRENT RETURN CLAMPS for arc welding processes, designed to make an electrical connection to the workpiece without using tools. This document is not applicable to WELDING CURRENT RETURN CLAMPS for underwater welding...
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES. In this document, a...
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the...
This part of IEC 60974 specifies safety requirements for industrial and professional ARC STRIKING and ARC STABILIZING DEVICES used in arc welding and allied processes. This document is applicable to ARC STRIKING and STABILIZING DEVICES which are stand-alone...
This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking and stabilizing devices and chargers for battery powered equipment. NOTE 1...
This part of IEC 60974 is applicable to equipment for arc welding and allied processes, including power sources and ancillary equipment, for example wire feeders, liquid cooling systems, arc striking and stabilizing devices and chargers for battery powered equipment. NOTE 1...
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the...
Narrow Your Results