CEI EN IEC 60974-5

Arc welding equipment Part 5: Wire feeders

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2019
Status: active
Page Count: 32
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire.

This document is applicable to WIRE FEEDERS and to WIRE-FEED CONTROLS that are stand-alone (separate from the welding equipment), housed together in a single enclosure or housed in a single enclosure with other welding equipment. The WIRE FEEDER can be suitable for manually or mechanically guided torches.

This document is not applicable to spool-on torches, which are covered by IEC 60974-7.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 This document does not include electromagnetic compatibility (EMC) requirements, which are given in IEC 60974-10.

Document History

CEI EN IEC 60974-5
July 1, 2019
Arc welding equipment Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. This document is...
March 1, 2014
Arc welding equipment Part 5: Wire feeders
This part of IEC 60974 specifies safety and performance requirements for industrial and professional equipment used in arc welding and allied processes to feed filler wire. The wire feeder may be a...
May 1, 2008
Arc welding equipment - Part 5: Wire feeders
La presente Parte 5 della Norma EN 60974 specifica le prescrizioni di sicurezza e di prestazione per le apparecchiature industriali e professionali impiegate nella saldatura ad arco e nei processi di...
June 1, 2004
Apparecchiatura per la saldatura ad arco - Parte 5: Unità di avanzamento del filo
La presente Norma specifica le prescrizioni di sicurezza e di prestazione per le apparecchiature industriali e professionali impiegate nella saldatura ad arco e nei processi di avanzamento del filo...
January 1, 2003
Apparecchiatura per la saldatura ad arco - Parte 5: Unità di avanzamento del filo
La presente Norma specifica le prescrizioni di sicurezza e di prestazione per le apparecchiature industriali e professionali impiegate nella saldatura ad arco e nei processi di avanzamento del filo...

References

Advertisement