loading
CTA-2006 - Testing & Measurement Methods for Mobile Audio Amplifiers
June 1, 2009 - CTA

CEA-2006-B defines characteristics that, considered collectively, describe the performance of power amplifiers designed for use in mobile applications. Power amplifiers designed for use in mobile applications include but are not limited to: separate single and multi-channel...

CTA-490 - Test Methods of Measurement for Audio Amplifiers
December 1, 2001 - CTA

This standard defines test conditions and test measurement procedures for determining various performance characteristics of single-channel and multi-channel power amplifiers, pre-amplifiers, integrated amplifiers, receivers, and tuner/pre-amplifiers that...

EIA CPIS 2 - TEST METHODS OF MEASUREMENT FOR AUDIO AMPLIFIERS
CTA
A description is not available for this item.
MIL-A-45126 - AMPLIFIER, TRIGGER AM-1058/MS
May 27, 1959 - NPFC

This specification covers one type of trigger amplifier, designated Amplifier, Trigger M-1058/MS, known hereinafter as "amplifier".

ARINC 715 - Airborne Passenger Address Amplifier
January 1, 1984 - ARINC

Purpose: This document sets forth the basic recommended characteristics for a new generation Passenger Address Amplifier (PA AMP) System specifically designed for installation in commercial-type aircraft using ARINC 600 installation practices. This equipment will accept signals from...

CTA-517 - Car Audio Standard
May 1, 1986 - CTA

INTRODUCTION 1974 the Federal Trade Commission (FTC) published a Trade Regulation Rule (TRR) covering the advertising of power output claims for amplifiers utilized in home entertainment products. The purpose of the Rule was to establish a common standardized method of amplifier power...

Small Signal Microwave Amplifier Design
January 1, 2000 - IET

This book focuses on analytical methods of high-frequency amplifier design by determining the characteristics of input and output networks and their subsequent synthesis. These techniques are combined into a methodology for designing narrowband, small signal amplifiers at RF and...

MIL-A-45648 - AMPLIFIER ASSEMB'LY, DUAL RELAY: 8644114
June 15, 1961 - NPFC

This specification covers one type of dual relay amplifier used in the Gun Direction Computers: M15 and M15C which are part of Field Artillery Fire Control Systems: M35 and M35C. The dual relay amplifier hereinafter referred to as "amplifier" is used as a phase -sensitive...

A-A-59003/6 - AMPLIFIER ASSEMBLY AM-2316/SIA
May 31, 1995 - NPFC

This specification covers the detailed requirements for an audio amplifier control assembly AM-2316/SIA.

MIL-A-60147 - AMPLIFIER, 10527248
NPFC
A description is not available for this item.
GME QT 126541 - EQUALIZER / AMPLIFIER
GME
A description is not available for this item.
MIL-A-60148 - AMPLIFIER, 10527249
NPFC
A description is not available for this item.
MIL-A-85156 - AMPLIFIER,TRACK
NPFC
A description is not available for this item.
MIL-A-47309 - AMPLIFIER, PNEUMATIC
NPFC
A description is not available for this item.
MIL-A-85150 - AMPLIFIER, ACQUISITION
NPFC
A description is not available for this item.
CTA-426 - Loudspeaker, Optimum Amplifier Power
July 1, 1998 - CTA

This standard defines test methods and criteria of acceptability for testing the performance of a loudspeaker or loudspeaker system designed for consumer use within defined limits in the areas of power compression, harmonic distortion, and accelerated life testing, when...

QPL-23595 - Amplifier, Audio Frequency
March 18, 2021 - NPFC

QUALIFIED PRODUCT LIST OF PRODUCTS QUALIFIED UNDER PERFORMANCE SPECIFICATION MIL-A-23595 Amplifier, Audio Frequency This QPL has been prepared for use by or for the Government in the acquisition of products covered by the subject specification and inclusion of a product is not...

MIL-A-14178 - AMPLIFIER, AUDIO FREQUENCY AM-719( )/U
October 14, 1955 - NPFC

This specification covers one type of audio frequency power amplifier having a rated output of 50 watts. This amplifier is self powered, operating from a nominal 115V a.c., and is designated Amplifier, Audio Frequency AM-719( )/U.

ASTM A598/A598M-02 - Standard Test Method for Magnetic Properties of Magnetic Amplifier Cores
October 10, 2002 - ASTM International

1.1 This test method covers the determination of the magnetic performance of fully processed cores for magnetic amplifier-type applications. 1.2 Tests may be conducted at excitation frequencies of 60, 400, 1600 Hz, or higher frequencies. 1.3 Permissible core sizes for this...

ASTM A598/A598M-02(2022) - Standard Test Method for Magnetic Properties of Magnetic Amplifier Cores
October 1, 2022 - ASTM International

1.1 This test method covers the determination of the magnetic performance of fully processed cores for magnetic amplifier-type applications. 1.2 Tests may be conducted at excitation frequencies of 60?Hz, 400?Hz, 1600?Hz, or higher frequencies. 1.3 Permissible core sizes for...

Advertisement