This standard specifies data type specific format requirements for both AC-3 and E-AC-3 ("Enhanced AC-3") data bursts carried within an AES3 interface according to SMPTE ST 337.
This part of ISO/IEC 14496 specifies functionalities for the communication of font data as part of the MPEG-4 encoded audio-visual presentation. More specifically, it defines: 1. Font format representation that is utilized for font data encoding (OpenType); 2. Font compression...
This standard describes a set of speech and audio compression, decompression and packaging tools and mechanism. It is applicable to the following areas Mobile communication Wireless broadband multimedia communication Internet broadband streaming media business Purpose This standard...
Defines a method for compression encoding of a bi-level image. The method is bit-preserving and distortionless such that the final decoded image is identical to the orginal.
This part of ISO/IEC 14496 describes a model for connecting 3D Graphics Compression tools defined in ISO/IEC 14496 to graphics primitives defined in any other standard, specification or recommendation. The goal of this part of ISO/IEC 14496 is to specify an architectural model able to...
This standard specifies the audio compression, decompression, and packaging tools and mechanism to support the transmission and storage of multimedia data over the Internet in a highly efficient way under constraints that include limited complexity and bandwidth. Purpose This standard...
This document describes an RTP payload format for transporting audio data using the AC-3 audio compression standard. AC-3 is a high quality, multichannel audio coding system that is used for United States HDTV, DVD, cable television, satellite television and other media....
This standard defines a bit-preserving (lossless) compression method for coding image bit-planes and is particularly suitable for bi-level (two-tone, including black-white) images.
This document integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery, speech with music, complex soundtracks with simple ones, and traditional content with interactive and virtual-reality content. This document...
This document integrates many different types of audio coding: natural sound with synthetic sound, low bitrate delivery with high-quality delivery, speech with music, complex soundtracks with simple ones, and traditional content with interactive and virtual-reality content. This document...
Narrow Your Results